EN
  • EN
  • DE

SQCB7M0R9BA8TAQ

Part No SQCB7M0R9BA8TAQ
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Ceramic Capacitors
Win Source Part Number 192733-SQCB7M0R9BA8TAQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQCB7M0R9BA8TAQ CAD Model

Description

The SQCB7M0R9BA8TAQ is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It's designed for applications requiring a compact size, high reliability, and excellent performance over a broad temperature range. MLCCs are widely used in various electronic devices for decoupling, bypass, filtering, and timing applications.

Applications

  • Mobile Devices: Used for decoupling and filtering in smartphones, tablets, and other portable devices.
  • Wireless Communication: Employed in RF circuits for impedance matching and signal filtering in wireless modules.
  • Automotive Electronics: Found in automotive control units (ECUs) for stable operation in harsh environments.
  • Industrial Equipment: Used in industrial control systems and power supplies for noise suppression and voltage stabilization.
  • Medical Devices: Integrated into medical instruments for precise timing and filtering applications.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor with excellent stability.
  • Surface Mount Technology (SMT): Allows for automated assembly and high-density mounting on printed circuit boards (PCBs).
  • High Reliability: Manufactured with stringent quality control processes to ensure long-term performance.
  • Wide Operating Temperature Range: Typically operates from -55°C to +125°C, suitable for demanding environments.
  • RoHS Compliance: Meets the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.

Benefits

  • Space Saving: Compact size allows for high component density on PCBs, reducing overall product size.
  • Improved Circuit Performance: Provides stable capacitance and low ESR, leading to enhanced signal integrity and reduced noise.
  • Enhanced Reliability: Robust construction and high-quality materials ensure long-term, reliable operation in harsh conditions.
  • Reduced Assembly Costs: SMT compatibility simplifies automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact and meets regulatory requirements.
  • Stable Performance: Capacitance and other electrical parameters remain stable over a wide temperature range.

Additional Details

The '0R9' likely indicates a capacitance value of 0.9 pF (picofarads). The tolerance and voltage rating will be specified in the detailed datasheet for this particular part number. It is crucial to consult the official AVX datasheet for precise electrical characteristics, dimensions, and handling precautions before integrating the SQCB7M0R9BA8TAQ into a circuit design. This capacitor is designed to be reflow soldered onto a PCB. Proper soldering techniques and temperature profiles are essential to ensure a reliable connection and prevent damage to the component. The terminal plating is typically matte tin, which provides excellent solderability. The exact dimensions (length, width, height) depend on the case size, so it is important to refer to the AVX datasheet for the exact measurements.

You May Also Be Interested in

TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess