EN
  • EN
  • DE

HD3-6409-9Z

Part No HD3-6409-9Z
Manufacturer Renesas Electronics America
Catalog Interface - Encoders, Decoders, Converters
Description MANCHESTER ENCODER/DECODER / Decoder IC Fiber Optics 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Type Decoder
Applications Fiber Optics
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number HD3-6409
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 457951-HD3-6409-9Z
Ultra Librarian 3D Model Ultra Librarian HD3-6409-9Z CAD Model

Description

The 457951-HD3-6409-9Z is a decoder integrated circuit (IC), designed for use in fiber optics applications and is manufactured by Renesas Electronics America.

  • Category: Integrated Circuits (ICs), Interface - Encoders, Decoders, Converters
  • Package: Tube
  • Standard Package: 18 pcs
  • Status: Obsolete
  • Base Product Number: HD3-6409
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess