EN
  • EN
  • DE
  • IT

HD64F2506FC26DV

Part No HD64F2506FC26DV
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Renesas 16-Bit Single-Chip Microcomputer H8S Family/H8S/2100 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 20 MHz
Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1143146-HD64F2506FC26DV
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2506FC26DV CAD Model

Description

The HD64F2506FC26DV is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the H8/300H family, known for its suitability in a wide range of embedded applications due to its performance and integrated peripherals. This specific part number suggests it may be a custom configuration.

Typical applications for microcontrollers like the HD64F2506FC26DV include:

  • Industrial Automation: Controlling machinery, monitoring processes, and managing automated systems.
  • Consumer Electronics: Embedded in appliances, entertainment systems, and portable devices.
  • Automotive Electronics: Managing engine control, chassis systems, and in-car entertainment.
  • Medical Equipment: Controlling medical devices, monitoring patient data, and managing diagnostic systems.
  • Communication Devices: Implementing control and data processing in communication equipment.

Features

  • H8/300H CPU Core: A high-performance core known for its balance of speed and efficiency.
  • On-chip Flash Memory: For storing program code and data, allowing for easy updates.
  • SRAM: Internal Static RAM for fast data access during program execution.
  • Timers: Multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C for communicating with other devices.
  • A/D Converters: Analog-to-digital converters for reading analog signals from sensors.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.

Benefits

  • High Processing Power: The H8/300H core delivers sufficient performance for demanding applications.
  • Flexible Memory Options: The combination of Flash and SRAM provides ample memory for program code and data.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Easy to Program: Renesas provides development tools and software libraries to simplify programming.
  • Reliable Performance: Designed for robust operation in a variety of environments.

Without access to the specific datasheet, it's difficult to provide precise details about memory sizes, clock speed, and package type. The 'FC26DV' suffix likely refers to specific configurations or options chosen at the time of manufacturing.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Xilinx Inc.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
TE Connectivity
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.8000 $382.8000
2+ $343.2001 $686.4002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess