EN
  • EN
  • DE

HD64F2633F25V

Part No HD64F2633F25V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP128
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 718487-HD64F2633F25V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD64F2633F25V CAD Model

Description

The HD64F2633F25V is a microcontroller from Renesas Electronics America, belonging to their H8/300H series. It is designed for embedded control applications requiring a blend of high performance and low power consumption. This microcontroller integrates a high-performance CPU core, on-chip memory, and a variety of peripheral functions, making it suitable for a wide array of tasks.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive applications (e.g., engine control, body control)
  • Office automation equipment
  • Motor control

Features

  • H8/300H CPU core with enhanced instruction set
  • On-chip ROM (various sizes available depending on the specific part number within the family)
  • On-chip RAM (various sizes available depending on the specific part number within the family)
  • Multiple timers (general-purpose timers, watchdog timer)
  • Serial communication interfaces (UART, SCI)
  • A/D converter (analog-to-digital converter) for analog signal processing
  • D/A converter (digital-to-analog converter)
  • I/O ports (general-purpose input/output ports)
  • Interrupt controller for handling various interrupt sources
  • Power-saving modes for low-power operation

Benefits

  • High performance for demanding control tasks
  • Integrated peripherals reduce external component count and board space
  • Low power consumption extends battery life in portable applications
  • Flexible I/O options for interfacing with a wide range of external devices
  • Robust interrupt handling for real-time responsiveness
  • Cost-effective solution for embedded control applications

Technical Specifications

The HD64F2633F25V typically operates with a 25 MHz clock speed. The supply voltage is typically 5V. The specific memory configurations (ROM, RAM) and the number of I/O ports can vary depending on the exact part number within the HD64F2633 family. Detailed specifications can be found in the Renesas datasheet for this microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 502 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess