EN
  • EN
  • DE

HD64F36079LFZV

Part No HD64F36079LFZV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-Bit H8/36079 H8/300H CISC 128KB Flash 3.3V 64-Pin LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Number of Pins 64
RoHS Compliant
Win Source Part Number 992410-HD64F36079LFZV
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F36079LFZV CAD Model

Description

The HD64F36079LFZV is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the H8/36079 Series of microcontrollers, known for their integration of various peripheral functions and high-performance processing capabilities.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and robotics.
  • Automotive Electronics: Employed in engine management systems, body control modules, and dashboard instrumentation.
  • Consumer Electronics: Found in appliances, audio/video equipment, and home automation systems.
  • Communication Devices: Integrated into modems, routers, and network interface cards.
  • Medical Devices: Used in patient monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • H8/300 CPU Core: High-performance 16-bit central processing unit.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timer channels for precise timing control and event management.
  • Serial Communication Interfaces: UART, SCI, and SPI interfaces for serial data transmission and reception.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Interrupt Controller: Sophisticated interrupt handling capabilities for real-time response.

Benefits:

  • High Performance: The H8/300 CPU core provides efficient processing for demanding applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: Programmable features and configurable I/O ports allow for customization to specific application requirements.
  • Real-Time Operation: The interrupt controller enables quick response to external events, suitable for real-time control systems.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.

Additional Details:

The HD64F36079LFZV typically operates within a specific voltage range (e.g., 3V to 5.5V) and temperature range (e.g., -40°C to +85°C). The device is commonly packaged in a LQFP (Low Profile Quad Flat Package) which allows for efficient PCB assembly. Detailed electrical characteristics, timing diagrams, and programming information can be found in the Renesas datasheet for the H8/36079 series.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess