EN
  • EN
  • DE

TMUX1308QDYYRQ1

Part No TMUX1308QDYYRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE, 5-V, 8:1, 1-CHANNEL  /  1 Circuit IC Switch 8:1 195Ohm 16-SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-16 Thin, SOT-23 Variant
Supplier Device Package 16-SOT-23-THIN
Base Product Number TMUX1308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1308QDYYRQ1DKR,296-TMUX1308QDYYRQ1CT,296-TMUX1308QDYYRQ1TR
Standard Package 3,000
Win Source Part Number 967405-TMUX1308QDYYRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX1308QDYYRQ1 CAD Model

Description

The TMUX1308QDYYRQ1 is a high-performance, precision analog multiplexer from Texas Instruments, designed to address the rigorous requirements of automotive and industrial applications. This device offers eight single-ended channels that can be configured as dual four-channel multiplexers, providing flexibility in signal routing for various design needs.

Featuring a wide operating supply range of 2.7V to 5.5V, the TMUX1308QDYYRQ1 ensures compatibility with a broad spectrum of microcontrollers and analog-to-digital converters, making it a versatile choice for system designers. The low on-capacitance (Con) and low on-resistance (Ron) characteristics of this multiplexer minimize signal distortion and attenuation, preserving signal integrity and ensuring accurate measurements in precision data acquisition systems.

The device boasts a low charge injection, which reduces the impact of switching on the signal quality, and the low power consumption makes it ideal for battery-operated equipment. Additionally, the TMUX1308QDYYRQ1 supports bidirectional analog and digital signals on the source (Sx) and drain (Dx) pins, which means signals can flow in both directions through the multiplexer, allowing for more complex signal routing options.

For enhanced reliability, the TMUX1308QDYYRQ1 is equipped with a break-before-make feature that prevents signal overlap during channel transitions, thereby avoiding shorting of channels and preserving the integrity of the data being transferred. This is particularly important in applications where data integrity is crucial, such as in automotive sensor data collection or industrial process control.

The device is available in a compact, surface-mount, 16-pin TSSOP package, which is highly suited for space-constrained applications. It is also characterized for operation over the extended industrial and automotive temperature range of –40°C to +125°C, ensuring reliable performance in harsh environments.

With its robust design and advanced features, the TMUX1308QDYYRQ1 from Texas Instruments is an excellent choice for designers who require a high-quality, multiplexing solution for their automotive or industrial projects.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3086 $50.9190
395+ $0.2532 $100.0140
615+ $0.2453 $150.8595
845+ $0.2374 $200.6030
1,090+ $0.2295 $250.1550
1,460+ $0.2057 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,020 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess