The AD9884KS-100 is a high-performance, mixed-signal integrated circuit from Analog Devices Inc. designed to cater to the demanding needs of display and video applications. This versatile chip is a complete 8-bit, 100 MSPS (mega samples per second) analog interface optimized for capturing RGB graphics signals from personal computers and workstations. Its high-speed operation makes it an ideal choice for a variety of high-resolution video processing tasks.
Key Features
- High-Speed Operation: With a sampling rate of up to 100 MSPS, the AD9884KS-100 is capable of processing high-resolution video signals without any lag, ensuring smooth and clear images.
- Integrated Triple ADC: The chip includes three analog-to-digital converters with 8 bits of resolution each, making it capable of digitizing RGB signals with high fidelity.
- On-Chip PLL: The on-chip phase-locked loop (PLL) can generate a pixel clock from the HSYNC signal, which simplifies the interface to graphics sources.
- Flexible Input Range: The device supports a wide range of input video signals, from 0.5 V to 1.0 V p-p, accommodating various types of video sources.
- Digital Sync Processing: The AD9884KS-100 is equipped with digital sync processing capabilities for both composite and separate H/V syncs, enhancing compatibility with different graphics standards.
Applications
The AD9884KS-100 is well-suited for a broad array of applications, including:
- Flat panel display interfaces
- Projectors
- Scan converters
- Video capture systems
- Advanced television and HDTV systems
Technical Specifications
Parameter
Value
Resolution
8-bit
Sampling Rate
100 MSPS
Input Video Signal
0.5 V to 1.0 V p-p
Package
128-pin TQFP
For engineers and designers seeking a reliable and high-performance solution for video and graphics interfacing, the AD9884KS-100 from Analog Devices Inc. offers a compelling blend of speed, precision, and versatility, making it an essential component in the development of cutting-edge visual technology.