EN
  • EN
  • DE

74HC4067D,653

Part No 74HC4067D,653
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Multiplexer Switch ICs 74HC4067D/SOT137/SO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 45ns, 45ns
-3db Bandwidth 100MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 24-SO
Win Source Part Number 1008465-74HC4067D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4067D,653 CAD Model

Description

The Nexperia USA Inc. 74HC4067D,653 is an integrated circuit.

  • Supply and Demand Status: sufficient
  • Circuits: 1-circuit switch
  • -3db Bandwidth: 100MHz
  • Channel-to-Channel Matching (ΔRon): 6 Ohm
  • Maximum On Resistance: 120 Ohm
  • Single Supply Voltage (V+): 2V to 10V
  • Max Switch Time (Ton,Toff): 45ns, 45ns
  • Channel Capacitance (CS off, CD off): 3.5pF
  • Max Leakage Current (IS off): 100nA

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess