EN
  • EN
  • DE

HD74HC257RPEL

Part No HD74HC257RPEL
Manufacturer Renesas Electronics America
Description Quad. 2-to-1-line Data Selectors/Multiplexers(with noninverted 3-state outputs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179470-HD74HC257RPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC257RPEL CAD Model

Description

The HD74HC257RPEL is a quad 2-input multiplexer with three-state outputs from Renesas Electronics. This device belongs to the HC (High-speed CMOS) family, providing a good balance of speed and power consumption. It is designed for applications where multiple data sources need to be selectively routed to a single output.

Applications:

  • Data selection: Selecting one of two data sources to be transmitted to a single output.
  • Parallel-to-serial conversion: Converting parallel data into a serial stream.
  • Memory addressing: Selecting different memory locations for read or write operations.
  • Logic function generation: Implementing various logic functions by combining multiplexer inputs.
  • Digital routing: Routing digital signals to different destinations based on control signals.

Features:

  • Quad 2-input multiplexer: Contains four independent 2-input multiplexer circuits.
  • Three-state outputs: Allows the output to be in a high, low, or high-impedance state.
  • High-speed operation: Offers a typical propagation delay of around 14 ns, enabling fast switching speeds.
  • Wide operating voltage range: Operates from 2V to 6V, providing flexibility in system design.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • CMOS technology: Provides excellent noise immunity and low static power consumption.

Benefits:

  • Efficient data selection: Simplifies data routing with integrated multiplexer functionality.
  • Versatile application: Suitable for a wide range of applications due to its multiplexing capability.
  • Improved system performance: High-speed operation enables faster data processing and signal transmission.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Simplified system design: Easy integration into existing systems due to its standard logic function and pinout.

Additional Details:

The HD74HC257RPEL operates with a supply voltage range of 2V to 6V. Its propagation delay is approximately 14 ns. The three-state outputs allow for connecting multiple devices to a single bus. This part is commonly used in applications such as data selection, parallel-to-serial conversion, and memory addressing. It utilizes CMOS technology to provide high noise immunity and low static power consumption.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess