EN
  • EN
  • DE

HD74HC51P

Part No HD74HC51P
Manufacturer Renesas Electronics America
Description 2-wide 2-input, 2-wide 3-input AND-OR-INVERT Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179509-HD74HC51P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC51P CAD Model

Description

The HD74HC51P is a dual 2-wide 2-input AND-OR-Invert gate from the High-Speed CMOS (HC) logic family manufactured by Renesas Electronics America. This device implements the Boolean function Y = (A•B) + (C•D), where Y is the output and A, B, C, and D are the inputs. The output is then inverted. It provides a versatile logic function in a single package and is used in various digital logic applications.

Applications

  • Logic Function Implementation: Used to implement complex logic functions in digital circuits.
  • Data Selection: Employed in data selectors and multiplexers to combine multiple data streams into a single output.
  • Address Decoding: Utilized in memory address decoding circuits to enable or disable memory locations based on address inputs.
  • Control Logic: Integrated into control systems to generate control signals based on multiple input conditions.
  • Signal Routing: Used in signal routing applications to direct signals based on control inputs.

Features

  • Dual 2-Wide 2-Input AND-OR-Invert Gate: Contains two independent AND-OR-Invert gates in a single package.
  • High-Speed Operation: Offers a typical propagation delay of around 13 ns, enabling high-speed digital logic operations.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V, providing flexibility in power supply selection.
  • Low Power Consumption: Consumes very little power in both static and dynamic states, making it suitable for battery-powered applications.
  • High Output Drive Capability: Can drive multiple loads, providing sufficient current for various digital circuits.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low power dissipation.

Benefits

  • Versatile Logic Function: Provides a complex logic function for a wide range of digital applications.
  • High-Speed Performance: Enables fast data processing and signal propagation in digital circuits.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage: Offers flexibility in power supply design.
  • Space-Saving Design: The dual-gate package reduces board space requirements.

Additional Details

The HD74HC51P is available in a DIP (Dual In-Line Package). The operating temperature range is typically -40°C to +85°C. Refer to the Renesas datasheet for detailed electrical characteristics, timing diagrams, and application notes.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5214 $62.6070
12+ $10.2749 $123.2988
18+ $9.9538 $179.1684
24+ $9.6327 $231.1848
32+ $9.3116 $297.9712
42+ $8.3483 $350.6286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess