EN
  • EN
  • DE

HD74LS06FPEL-E

Part No HD74LS06FPEL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07G
Reference case SOP14
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 745995-HD74LS06FPEL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS06FPEL-E CAD Model

Description

The HD74LS06FPEL-E is a hex inverter buffer/driver with open-collector high-voltage outputs from Renesas Electronics America. This device is part of the 74LS family, known for its low-power Schottky TTL technology and high-voltage output capability.

Applications:

  • Relay drivers
  • Lamp drivers
  • Line drivers
  • High-voltage logic translators
  • LED drivers

Features:

  • Open-collector outputs for interfacing with high-voltage loads
  • High-voltage output: up to 30V
  • Low power consumption
  • High sink current capability: up to 40mA
  • Fanout (over temperature range): Standard outputs: 10 LSTTL loads
  • Packages: SOP-14 (FPEL)

Benefits:

  • Direct driving of relays, lamps, and other high-voltage devices
  • Reduced component count and simplified system design
  • Lower power consumption compared to standard TTL devices
  • High drive capability for robust signal transmission
  • Easy interfacing with different voltage levels

Additional Details:

The HD74LS06FPEL-E contains six independent inverters with open-collector outputs. These outputs require external pull-up resistors to define the high logic level. The open-collector configuration allows the device to interface with loads that require voltages higher than the supply voltage. The FPEL suffix indicates a surface-mount package (SOP-14), making it suitable for automated assembly processes.

Key Specifications:

  • Supply Voltage (VCC): 4.75V to 5.25V
  • Input Voltage (VI): 0V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Output Voltage (VO): 30V (maximum)
  • Sink Current (IOL): 40mA (maximum)

The HD74LS06FPEL-E is commonly used in industrial control systems, automotive applications, and other systems that require driving high-voltage loads. Its open-collector outputs provide flexibility in interfacing with a variety of devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess