EN
  • EN
  • DE

HD74LS151P

Part No HD74LS151P
Manufacturer Renesas Electronics America
Description 1-of-8 Data Selector / Multiplexer (with strobe)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179561-HD74LS151P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HD74LS151P CAD Model

Description

The HD74LS151P is an 8-input multiplexer from Renesas Electronics America. It selects one of eight data inputs and routes it to a single output based on a 3-bit select code. It is commonly used in digital logic circuits for data selection, data routing, and parallel-to-serial conversion.

Applications:

  • Data Selection: Selecting one of eight data sources for processing.
  • Data Routing: Routing data from one location to another based on a control signal.
  • Parallel-to-Serial Conversion: Converting parallel data to serial data.
  • Logic Function Generation: Implementing complex logic functions using a multiplexer as a universal logic element.
  • Address Decoding: Decoding memory addresses in memory systems.

Features:

  • 8-Input Multiplexer: Selects one of eight data inputs.
  • 3-Bit Select Code: Uses a 3-bit code to select the input.
  • Enable Input: Enables or disables the multiplexer.
  • Low Power Schottky (LS) Technology: Provides a good balance of speed and power consumption.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Simplified Logic Design: Reduces component count and simplifies circuit design.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • TTL Compatibility: Enables easy interfacing with other TTL logic devices.
  • Cost-Effective: Provides a cost-effective solution for data selection and routing.
  • Improved System Performance: Fast switching speeds improve system performance.

Additional Details:

The HD74LS151P is available in a 16-pin DIP package. The output is enabled when the enable input is low. The select inputs determine which of the eight data inputs is routed to the output. The propagation delay and power dissipation are key performance characteristics detailed in the datasheet. The pinout is standard for 8-input multiplexer packages, making it easy to integrate into existing designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess