EN
  • EN
  • DE

HD74LS191P

Part No HD74LS191P
Manufacturer Renesas Electronics America
Description Synchronous Up / Down 4-bit Binary Counter (single clock line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179570-HD74LS191P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS191P CAD Model

Description

The HD74LS191P is a synchronous 4-bit up/down binary counter manufactured by Renesas Electronics America. It is a member of the 74LS series of integrated circuits, known for their low-power Schottky TTL technology. This counter features a versatile design that allows it to count both up and down, making it suitable for a wide range of digital applications.

Applications:

  • Frequency dividers
  • Digital clocks
  • Event counters
  • Address counters for memory systems
  • Industrial control systems

Features:

  • Synchronous counting operation
  • Up/down counting capability controlled by a single input
  • Carry and borrow outputs for cascading counters
  • Presetting capability for starting at a specific count
  • TTL compatible inputs and outputs

Benefits:

  • Versatile counting functionality in a single IC
  • Easy cascading for higher-order counting
  • Simple control for up/down counting direction
  • Reliable operation due to TTL technology
  • Reduces component count and board space

Technical Specifications:

The HD74LS191P operates from a 5V power supply and features a maximum clock frequency typically around 25 MHz. It has parallel load inputs for presetting the counter to a desired value. The up/down control input determines the counting direction. The carry and borrow outputs can be used to cascade multiple counters to create larger counting ranges. The device is packaged in a 16-pin DIP package.

The synchronous operation means that all flip-flops are clocked simultaneously, ensuring that the outputs change state at the same time, avoiding glitches and timing issues common in asynchronous counters. This makes the HD74LS191P a reliable choice for applications requiring precise counting.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6881 $58.4885
205+ $0.5647 $115.7635
320+ $0.5470 $175.0400
440+ $0.5295 $232.9800
565+ $0.5118 $289.1670
760+ $0.4588 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,975 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess