EN
  • EN
  • DE

HD74LS241P

Part No HD74LS241P
Manufacturer Renesas Electronics America
Description Octal Buffers / Line Drivers / Line Receivers (non inverted three-state outputs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179579-HD74LS241P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HD74LS241P CAD Model

Description

The HD74LS241P is a high-performance octal buffer and line driver with 3-state outputs manufactured by Renesas Electronics America. This device is designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It's part of the 74LS series of TTL logic gates, known for their low-power Schottky technology.

Applications:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers
  • Bus-oriented transmitters
  • Microprocessor systems
  • Digital logic circuits

Features:

  • Octal buffer: Contains eight individual buffer circuits in a single package.
  • 3-State Outputs: Offers high impedance output state, allowing multiple devices to share the same bus.
  • Low Power Consumption: Utilizes Low-power Schottky technology.
  • High Output Drive Capability: Designed to drive highly capacitive loads.
  • TTL Compatible Inputs: Interfaces directly with TTL logic levels.
  • Multiple Enable Inputs: Provides flexibility in controlling the outputs.

Benefits:

  • Increased System Performance: High-speed operation reduces propagation delays.
  • Improved System Density: Octal buffer reduces board space requirements.
  • Reduced Power Consumption: Low-power Schottky technology minimizes power dissipation.
  • Enhanced System Reliability: High output drive capability ensures reliable signal transmission.
  • Simplified System Design: TTL compatible inputs simplify interfacing with other TTL devices.
  • Flexibility in Control: Multiple enable inputs offer greater control over the outputs.

Technical Specifications: The HD74LS241P operates from a 5V power supply and features a typical propagation delay of around 7ns. It is available in a 20-pin DIP (Dual In-line Package). The operating temperature range is typically 0°C to 70°C. The 'LS241 provides inverting logic.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,936 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess