The HD74LS293P is a 4-bit binary counter consisting of four master-slave flip-flops and additional gating to provide a divide-by-two counter and a three-stage binary counter for which the count cycle length is divide-by-eight. It has a gated reset line. All inputs are buffered to lower the drive requirements.
Applications:
- Frequency dividers
- Programmable timers
- Digital counters
- Control circuits
- Instrumentation
Features:
- 4-bit binary counter
- Separate divide-by-two and divide-by-eight sections
- Gated reset inputs
- High-speed operation
- Buffered inputs
Benefits:
- Versatile counting capabilities with two independent counters.
- Easy to reset the counter to its initial state.
- Suitable for high-frequency applications.
- Reduced loading on the driving circuits.
Technical Specifications:
The HD74LS293P operates from a 5V supply. Its operating temperature range is 0°C to +70°C. It is provided in a 14-pin DIP package.
Specific parameters include:
- Supply Voltage: 4.75V to 5.25V
- High-Level Output Current: -0.4mA
- Low-Level Output Current: 8mA
- Clock Frequency: Typically up to 35 MHz