The HD74LV4051ATELL is an 8-channel analog multiplexer/demultiplexer utilizing silicon gate CMOS technology to achieve high-speed operation. It features low on-resistance and low leakage current, making it suitable for a variety of analog and digital applications. The device consists of an 8-channel multiplexer/demultiplexer with three binary control inputs (A, B, C) and an enable input (E). When the enable input is HIGH, all channels are off. When the enable input is LOW, one of the eight channels is selected by the binary address applied to the A, B, and C inputs.
Applications:
- Analog signal multiplexing
- Audio signal routing
- Video signal switching
- Data acquisition systems
- Communication systems
Features:
- 8-channel multiplexer/demultiplexer
- Low on-resistance
- Low leakage current
- High-speed operation
- TTL compatible inputs
Benefits:
- Enables selection and routing of multiple analog or digital signals.
- Reduces signal loss and distortion.
- Minimizes interference and noise.
- Suitable for high-frequency applications.
- Easy to interface with TTL logic.
Technical Specifications:
The HD74LV4051ATELL operates from a 2V to 6V supply. Its operating temperature range is -40°C to +85°C. It is provided in a 16-pin package.
Specific parameters include:
- Supply Voltage: 2V to 6V
- On-Resistance: Typically 70 ohms (at 5V)
- Leakage Current: Typically 10 nA
- Propagation Delay: Typically 15 ns