EN
  • EN
  • DE

HD74LVC138TELL-E

Part No HD74LVC138TELL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Reference case TSSOP16
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 738508-HD74LVC138TELL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LVC138TELL-E CAD Model

Description

The HD74LVC138TELL-E is a high-performance 3-to-8 line decoder/demultiplexer from Renesas. It's part of the LVC (Low-Voltage CMOS) family, designed for low-voltage operation and high-speed performance. This device selects one of eight outputs based on a 3-bit binary input and enable inputs.

Applications:

  • Memory Decoding: Used to select memory banks in memory systems.
  • Address Decoding: Decodes address lines to select specific devices or peripherals.
  • Data Routing: Routes data to one of eight destinations based on the input code.
  • Chip Select Generation: Generates chip select signals for multiple integrated circuits.
  • Instrumentation and Control Systems: Used in various control and measurement applications.

Features:

  • 3-to-8 Line Decoding: Decodes a 3-bit binary input into one of eight active-low outputs.
  • Multiple Enable Inputs: Features three enable inputs (G1, G2A, G2B) for flexible control.
  • Low Voltage Operation: Operates at a supply voltage range of 1.65V to 3.6V.
  • High-Speed Performance: Offers fast propagation delays.
  • Low Power Consumption: CMOS technology minimizes power dissipation.

Benefits:

  • Simplified Address Decoding: Reduces the complexity of address decoding circuitry.
  • Reduced Component Count: Single device replaces multiple discrete logic gates.
  • Improved System Performance: Fast propagation delays contribute to faster system operation.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Flexible Control: Multiple enable inputs allow for versatile control schemes.

Additional Details:

The HD74LVC138TELL-E has three enable inputs: G1 (active high) and G2A and G2B (both active low). The device is enabled only when G1 is high and both G2A and G2B are low. When enabled, one of the eight outputs (Y0-Y7) will be low, corresponding to the binary input code (A0-A2). All other outputs will be high. The device is available in a TSSOP (Thin Shrink Small Outline Package). It's crucial to provide proper power supply decoupling with capacitors placed close to the device's power pins to ensure stable operation. The operating temperature range is typically -40°C to +85°C.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0208 $61.2480
140+ $0.8376 $117.2640
215+ $0.8115 $174.4725
295+ $0.7853 $231.6635
385+ $0.7591 $292.2535
510+ $0.6805 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess