EN
  • EN
  • DE

HD74LVC540ATELL

Part No HD74LVC540ATELL
Manufacturer Renesas Electronics America
Description Octal Buffers / Line Drivers with 3-state Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179672-HD74LVC540ATELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LVC540ATELL CAD Model

Description

The HD74LVC540ATELL is an Octal Buffer/Line Driver with 3-State Outputs, manufactured by Renesas Electronics America. It belongs to the 74LVC family of CMOS logic devices, known for their low voltage operation and high-speed performance. This device features eight independent buffers/line drivers, each capable of driving relatively high capacitive loads. The outputs can be placed in a high-impedance state, allowing multiple devices to share a common bus.

Applications

  • Memory Interfacing: Used for buffering address and data lines in memory systems.
  • Bus Driving: Drives heavily loaded bus lines in digital systems.
  • Data Buffering: Provides temporary buffering of data in digital circuits.
  • Line Driving: Extends signal transmission distances by compensating for signal degradation.
  • Isolation: Used to isolate sections of a circuit, preventing loading effects.

Features

  • Octal Buffer/Line Driver: Contains eight independent buffers/line drivers in a single package.
  • 3-State Outputs: Outputs can be placed in a high-impedance state.
  • Low Voltage Operation: Operates at a low voltage range (typically 1.65V to 3.6V).
  • High Speed: Offers fast switching speeds for various applications.
  • Low Power Consumption: Operates with low power consumption due to CMOS technology.

Benefits

  • Efficient Bus Driving: Provides a robust solution for driving heavily loaded buses.
  • Reduced Loading Effects: 3-state outputs minimize loading on the bus when the device is disabled.
  • High-Speed Performance: Suitable for high-speed digital systems.
  • Low Power Consumption: Conserves power in battery-operated devices.
  • Easy Integration: Compatible with other CMOS logic devices.

Additional Details

The HD74LVC540ATELL operates from a supply voltage of 1.65V to 3.6V. The typical propagation delay is around 5ns. The operating temperature range is typically -40°C to +85°C. The ATELL suffix likely indicates a specific surface-mount package type and tape-and-reel packaging for automated assembly.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess