EN
  • EN
  • DE

HIP4020IBZ

Part No HIP4020IBZ
Manufacturer Renesas Electronics America
Catalog PMIC - Full, Half - Bridge Drivers
Description Half Amp Full Bridge Power Driver for Small 3V, 5V and 12V DC Motors | IC DRIVER FULL-BRIDGE 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Output Configuration Half Bridge (2)
Applications DC Motors, Relays, Solenoids, Stepper Motors
Interface Logic
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 500mA
Supply Voltage (V) 3V ~ 12V
Load Voltage (V) 2.5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Features Status Flag
Fault Protection Current Limiting, Over Temperature
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number HIP4020
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1180732-HIP4020IBZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP4020IBZ CAD Model

Description

The Renesas Electronics America Inc. 1180732-HIP4020IBZ is a power MOSFET technology integrated circuit with a current output/channel of 500mA.

  • Features: It features status flag, current limiting, and over-temperature fault protection.
  • Output Configuration: The output configuration for this device is a half bridge (2), and the load type is inductive.
  • Category: It is part of the Integrated Circuits category and comes in a surface mount mounting style with a 20-SOIC package.
  • Temperature Range: The temperature range for operating is -40°C to 125°C.
  • Popularity: The device is popular, with a medium popularity rating, and has a limited supply and demand status.
  • Manufacturer Pack Quantity: The manufacturer pack quantity is 38, and the MSL level is 3 (168 Hours).
  • Supply Voltage Range: The supply voltage range is 3V to 12V, and the load voltage range is 2.5V to 15V.
  • Rds On: The Rds On is -.

You May Also Be Interested in

Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess