EN
  • EN
  • DE

HQ1F3P-T1-AZ

Part No HQ1F3P-T1-AZ
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description On-Chip Resistor PNP Silicon Epitaxial Transistor For Mid-Speed Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967221-HQ1F3P-T1-AZ
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HQ1F3P-T1-AZ CAD Model

Description

The HQ1F3P-T1-AZ is a silicon NPN epitaxial planar RF transistor manufactured by Renesas Electronics America. It is designed for high-frequency amplification and switching applications. This transistor is commonly used in various RF circuits, providing excellent performance characteristics at radio frequencies.

Applications

  • RF amplifiers
  • Oscillators
  • Mixers
  • High-frequency switches
  • Wireless communication devices

Features

  • High transition frequency (fT): Offers a high transition frequency for excellent high-frequency performance.
  • Low noise figure: Provides low noise amplification for sensitive receiver applications.
  • High power gain: Delivers high power gain for efficient signal amplification.
  • Small signal amplification: Suitable for small signal amplification in RF circuits.
  • Epitaxial planar structure: Ensures high reliability and performance.
  • Surface mount package: Designed for surface mount assembly for easy integration.

Benefits

  • Improved RF performance: Enables high-performance RF circuits.
  • Reduced noise: Minimizes noise in receiver applications.
  • Efficient amplification: Provides efficient signal amplification.
  • Simplified design: Easy to integrate into RF circuits.
  • Compact size: Small surface mount package for space-constrained applications.

Additional Details

The HQ1F3P-T1-AZ requires careful biasing for optimal performance. Key specifications include collector-emitter voltage, collector current, power dissipation, transition frequency, noise figure, and power gain. Refer to the Renesas Electronics America datasheet for complete details. Proper impedance matching is crucial for maximizing power transfer and minimizing signal reflections. This RF transistor offers a reliable and high-performance solution for a variety of RF applications. Its high transition frequency and low noise figure make it well-suited for use in sensitive receiver circuits. Ensure proper thermal management to maintain reliability.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess