EN
  • EN
  • DE

2SC3303-O(Q)

Part No 2SC3303-O(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1037104-2SC3303-O(Q)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3303-O(Q) CAD Model

Description

The 2SC3303-O(Q) is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage, primarily intended for high-frequency amplification and switching applications. This transistor is designed to provide efficient and reliable performance in radio frequency circuits. The “-O(Q)” likely designates a specific gain or quality grade within the series.

Applications

  • RF Amplifiers: Commonly used in amplification stages within radio frequency transmitters and receivers.
  • Oscillators: Suitable for oscillator circuits that generate signals at radio frequencies.
  • Mixers: Can be used in mixer circuits for combining or converting RF signals.
  • Wireless Communication Devices: Found in applications such as cordless phones, wireless LAN devices, and various other portable communication systems.
  • High-Speed Switching: Applied in circuits requiring fast and efficient switching capabilities.

Features

  • NPN Silicon Epitaxial Planar Transistor: Delivers excellent high-frequency characteristics.
  • High Current Gain: Provides substantial amplification of RF signals.
  • Low Noise Figure: Minimizes the introduction of noise in amplified signals.
  • High Transition Frequency (fT): Enables operation at high radio frequencies.
  • Compact Package: Designed for efficient use of space in compact electronic devices.
  • O(Q) Ranking: Denotes a specific gain ranking, ensuring consistent circuit performance.

Benefits

  • Efficient Amplification: Delivers strong signal amplification with minimal distortion.
  • Reduced Noise: Low noise figure contributes to clearer, more reliable signal transmission.
  • Reliable Operation: Manufactured to high-quality standards for dependable performance.
  • Stable Performance: Maintains consistent performance across a range of operating conditions.
  • Versatile Application: Suitable for a wide range of high-frequency amplification and switching needs.
  • Compact Design: Allows for integration into compact and portable electronic devices.

Additional Details

The 2SC3303-O(Q) transistor includes specifications such as collector-base voltage (VCBO), collector-emitter voltage (VCEO), emitter-base voltage (VEBO), and collector current (IC). The “O(Q)” designation indicates a specific range of DC current gain (hFE). Detailed electrical characteristics and performance curves can be found in the product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess