EN
  • EN
  • DE

HZM7.5NB1TL-E

Part No HZM7.5NB1TL-E
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description HZM7.5N - ZENER DIODE / Zener Diode 7.21 V 200 mW ±2.08% Surface Mount 3-MPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Renesas
Package Bulk
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 7.21 V
Tolerance ±2.08%
Power - Max 200 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-MPAK
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-HZM7.5NB1TL-E
Standard Package 1
Win Source Part Number 1118516-HZM7.5NB1TL-E
Ultra Librarian 3D Model Ultra Librarian HZM7.5NB1TL-E CAD Model

Description

The HZM7.5NB1TL-E is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and transient voltage suppression. As a Zener diode, it is engineered to operate in the reverse breakdown region, providing a stable voltage reference. This makes it suitable for a variety of applications requiring precise voltage control and protection against voltage surges.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and transient voltages.
  • Transient Voltage Suppression (TVS): Absorbing energy from voltage surges caused by lightning, inductive switching, or electrostatic discharge (ESD).
  • Signal Clipping: Limiting the amplitude of voltage signals to prevent damage or distortion.
  • DC-DC Converters: Providing a stable voltage reference for DC-DC converters.

Features:

  • Zener Voltage: 7.5V (Typical).
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction below the Zener voltage.
  • High Surge Current Capability: Capable of withstanding high surge currents without damage.
  • Fast Response Time: Quickly responds to voltage changes.
  • Surface Mount Package: Specifically designed for surface mount technology (SMT) assembly.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage output.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability and performance of electronic circuits.
  • Compact Design: Allows for integration into small electronic devices and systems.
  • Simplified Assembly: Facilitates automated assembly processes.

Additional Details:

The HZM7.5NB1TL-E is typically available in a small surface-mount package. Consult the Renesas Electronics America datasheet for detailed specifications, including Zener voltage tolerance, dynamic impedance, power dissipation, and surge current ratings. It's important to operate the diode within its specified power dissipation limits to prevent overheating and failure. The correct polarity must be observed when installing the diode in a circuit. Reverse polarity can damage the diode and other circuit components. This diode is well-suited for applications in portable electronics, industrial equipment, and automotive systems. Ensure proper PCB layout and thermal management for optimal performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess