EN
  • EN
  • DE

IDT54FCT373TEB

Part No IDT54FCT373TEB
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195391-IDT54FCT373TEB
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT54FCT373TEB CAD Model

Description

The IDT54FCT373TEB is an octal transparent latch from Renesas Electronics America (originally Integrated Device Technology, IDT). This device is part of the Fast CMOS Technology (FCT) family, designed for high-speed data storage and transfer applications. It is commonly used to temporarily store data while enabling its continuous flow in a digital system.

Applications:

  • Data Buffering: Temporarily storing data between different processing stages.
  • Address Latching: Storing address information for memory access.
  • I/O Port Interfacing: Buffering data between I/O ports and the system bus.
  • Microprocessor Systems: Used in microprocessor-based systems for data and address latching.
  • Control Systems: Storing control signals in industrial and automation systems.

Features:

  • Octal Latch: Handles eight bits of data simultaneously.
  • Transparent Mode: Data passes directly through when the latch is enabled.
  • Fast Propagation Delay: Provides minimal delay between input and output.
  • 3-State Outputs: Allows outputs to be in a high, low, or high-impedance state.
  • TTL Compatible Inputs: Interfaces easily with TTL logic levels.
  • CMOS Technology: Offers low power consumption and high noise immunity.

Benefits:

  • Improved System Performance: Fast propagation delay allows for higher operating speeds.
  • Simplified Data Storage: Transparent mode makes data storage and transfer straightforward.
  • Enhanced Noise Immunity: CMOS technology provides protection against noise.
  • Simplified Bus Management: 3-state outputs allow for easy bus arbitration.
  • Reduced Power Consumption: CMOS design minimizes power requirements.

Additional Details:

The IDT54FCT373TEB is a transparent latch, meaning that when the latch enable (LE) input is high, the outputs follow the inputs. When LE transitions low, the data present at the inputs is latched and held. The 3-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. The device is typically packaged in a small outline package (SOP) or thin shrink small outline package (TSSOP) for efficient board layout. Proper power supply decoupling is essential to minimize noise and ensure stable operation. The datasheet will provide detailed information on electrical characteristics such as propagation delay, output drive strength, and power consumption. Additionally, it is important to consult the datasheet for recommended operating conditions and absolute maximum ratings to ensure reliable operation and prevent damage to the device.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess