EN
  • EN
  • DE

SM111K10L

Part No SM111K10L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 245MW 6.91V / Monocrystalline Solar Cell 245 mW 6.91 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Bulk
Power (Watts) - Max 245 mW
Current @ Pmpp 43.9 mA
Voltage @ Pmpp 5.58 V
Current - Short Circuit (Isc) 46.7 mA
Type Monocrystalline
Voltage - Open Circuit 6.91 V
Temperature Range - Operating -40°C ~ 90°C
Package / Case Cells
Dimension 1.65" L x 1.38" W x 0.08" H (42.0mm x 35.0mm x 2.0mm)
Base Product Number SM111
Standard Package 25
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.43.0080
Win Source Part Number 1234125-SM111K10L
Ultra Librarian 3D Model Ultra Librarian SM111K10L CAD Model

Description

The SM111K10L is a solar cell manufactured by ANYSOLAR Ltd.

  • Series: IXOLAR™
  • Current Rating: 43.9 mA @ the maximum power point
  • Voltage Rating: 5.58V @ the maximum power point
  • Open Circuit Voltage: 6.91V
  • Short-Circuit Current: 46.7 mA
  • ECCN: EAR99
  • HTSUS Code: 8541.43.0080

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 162MW 5.67V / Monocrystalline Solar Cell 162 mW 5.67 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
IXYS
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Lowest to $19.8198
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 307MW 6.91V / Monocrystalline Solar Cell 307 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
Voltaic Systems
0.6W 6V SOLAR PANEL ETFE
Lowest to $5.7357
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 2.76V / Monocrystalline Solar Cell 123 mW 2.76 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 6.22V / Monocrystalline Solar Cell 184 mW 6.22 V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess