EN
  • EN
  • DE
  • IT

SLMD960H09L

Part No SLMD960H09L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 162MW 5.67V  /  Monocrystalline Solar Cell 162 mW 5.67 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tray
Product Status Obsolete
Power (Watts) - Max 162 mW
Current @ Pmpp 36 mA
Voltage @ Pmpp 4.5 V
Current - Short Circuit (Isc) 40 mA
Type Monocrystalline
Voltage - Open Circuit 5.67 V
Package / Case Cell (9)
Dimension 1.752" L x 0.846" W x 0.051" H (44.50mm x 21.50mm x 1.30mm)
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234100-SLMD960H09L
Ultra Librarian 3D Model Ultra Librarian SLMD960H09L CAD Model

Description

The IXOLAR™ 1234100-SLMD960H09L is a high-quality solar cell used in various electronic devices.

  • Series: IXOLAR™
  • Type: Monocrystalline
  • Package: Tray
  • Standard Package: 25 Units
  • Power (Watts) - Max: 162 mW
  • Product Status: Obsolete
  • Current @ Pmpp: 36 mA
  • Voltage @ Pmpp: 4.5 V
  • Voltage - Open Circuit: 5.67 V
  • ECCN: EAR99

You May Also Be Interested in

Voltaic Systems
0.6W 6V SOLAR PANEL ETFE
Lowest to $5.7357
IXYS
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Lowest to $19.8198
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 8.29V / Monocrystalline Solar Cell 123 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 540MW 5.67V / Monocrystalline Solar Cell 540 mW 5.67 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 73.5MW 6.91V / Monocrystalline Solar Cell 73.5 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
SOLAR CELL G3 THIN 2.07V 30.9MW / Monocrystalline Solar Cell 30.7 mW 2.07 V
Need more? Email Us
IXYS
MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Lowest to $19.5645
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 277MW 6.22V / Monocrystalline Solar Cell 277 mW 6.22 V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess