EN
  • EN
  • DE

SLMD481H12L

Part No SLMD481H12L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Bulk
Product Status Obsolete
Power (Watts) - Max 1.08 W
Current @ Pmpp 178 mA
Voltage @ Pmpp 6.06 V
Current - Short Circuit (Isc) 200 mA
Type Monocrystalline
Voltage - Open Circuit 7.56 V
Package / Case Cell (24)
Dimension 3.543" L x 3.110" W x 0.079" H (90.00mm x 79.00mm x 2.00mm)
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234115-SLMD481H12L
Ultra Librarian 3D Model Ultra Librarian SLMD481H12L CAD Model

Description

The ANYSOLAR Ltd SLMD481H12L is a monocrystalline type solar cell from the IXOLAR series.

  • Maximum Power: 1.08 W
  • Package / Case: 24 cells
  • Temperature Range: Not specified
  • Dimensions: 3.543" L x 3.110" W x 0.079" H (90.00mm x 79.00mm x 2.00mm)
  • Current: 178 mA @ Pmpp
  • Voltage: 6.06 V @ Pmpp
  • Open Circuit Voltage: 7.56 V
  • Short Circuit Current: 200 mA

You May Also Be Interested in

Panasonic
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 111MW 6.3V / Monocrystalline Solar Cell 111 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 98MW 2.76V / Monocrystalline Solar Cell 98 mW 2.76 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 540MW 5.67V / Monocrystalline Solar Cell 540 mW 5.67 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 695MW 6.22V / Monocrystalline Solar Cell 695 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 162MW 5.67V / Monocrystalline Solar Cell 162 mW 5.67 V
Need more? Email Us
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess