EN
  • EN
  • DE

IDT70261S55PFI

Part No IDT70261S55PFI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description SRAM Chip Async Dual 5V 256K-Bit 16K x 16 55ns 100-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 1064390-IDT70261S55PFI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT70261S55PFI CAD Model

Description

The IDT70261S55PFI is a high-speed 16K x 16 Dual-Port Static RAM (SRAM) device manufactured by Renesas Electronics America (originally IDT). This device allows asynchronous and simultaneous access from two independent ports. It is designed for inter-processor communication, shared memory applications, and high-speed data buffering.

Applications:

  • Inter-processor Communication: Enables data sharing between two processors without arbitration delays.
  • Shared Memory: Serves as shared memory for multiple processing units in a system.
  • Data Buffering: Used in high-speed data buffering applications to synchronize data transfer rates.
  • Networking Equipment: Employed in network switches and routers for packet buffering and processing.
  • Image Processing: Utilized in image processing systems for frame buffering and data exchange.

Features:

  • Dual-Port Architecture: Allows simultaneous and independent access from two ports.
  • High-Speed Access: Offers fast access times for high-performance applications (55ns).
  • On-Chip Arbitration Logic: Simplifies system design by handling contention between the two ports.
  • Low Power Dissipation: Reduces power consumption, extending battery life in portable devices.
  • Fully Asynchronous Operation: Operates independently of system clocks.

Benefits:

  • Improved System Performance: Enables faster data transfer and processing between two independent systems.
  • Simplified System Design: Reduces complexity with integrated arbitration logic.
  • Reduced Power Consumption: Extends battery life and lowers energy costs.
  • Increased System Reliability: Provides stable and dependable performance.
  • Faster Data Throughput: Enhances data transfer rates in critical applications.

Additional Details:

The IDT70261S55PFI has an access time of 55ns. The "PFI" likely indicates the package type. The device typically operates at 5V. Dual-port SRAMs are commonly used in multi-processor systems where high-speed, low-latency data sharing is essential.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess