EN
  • EN
  • DE

IDT7164S45TC

Part No IDT7164S45TC
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT7164S45TC Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064448-IDT7164S45TC
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7164S45TC CAD Model

Description

The IDT7164S45TC is a high-speed Static RAM (SRAM) device manufactured by Renesas Electronics America. This device is designed for applications requiring fast access times and low power consumption. The IDT7164S45TC is a 64K x 1 SRAM, providing a total memory capacity of 64 Kbits organized as 65,536 words of 1 bit each.

Applications:

  • High-speed cache memory
  • Buffer memory in data processing systems
  • Digital signal processing (DSP) systems
  • Networking equipment, such as routers and switches
  • High-performance computing

Features:

  • High-speed access time: 45ns
  • Single 5V power supply
  • Low power consumption
  • TTL compatible inputs and outputs
  • Fully static operation, no clock or refresh required
  • Tri-state output
  • Available in various package options, including a 28-pin SOJ package

Benefits:

  • Improved system performance due to fast access times
  • Simplified system design with single 5V power supply
  • Reduced power consumption, suitable for battery-powered applications
  • Easy integration with TTL logic
  • Reliable data storage due to fully static operation
  • Flexible system design with tri-state output

Additional Details:

The IDT7164S45TC operates with a single 5V power supply and features TTL-compatible inputs and outputs, making it easy to interface with standard logic circuits. The device's fully static operation eliminates the need for external clocks or refresh cycles, simplifying system design and reducing power consumption. The tri-state output allows for easy memory expansion and bus sharing. The 45ns access time ensures quick data retrieval, making it suitable for applications requiring high-speed performance. The SRAM is available in a 28-pin SOJ package, which is convenient for surface mounting and automated assembly.

The IDT7164S45TC is designed for applications requiring high speed, low power, and ease of use. Its characteristics make it a popular choice for a variety of memory applications.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess