EN
  • EN
  • DE

IDT74ALVC16646PF

Part No IDT74ALVC16646PF
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151831-IDT74ALVC16646PF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74ALVC16646PF CAD Model

Description

The IDT74ALVC16646PF is a 16-bit transceiver with dual enable control, belonging to the ALVC (Advanced Low-Voltage CMOS) logic family. This device is manufactured by Renesas Electronics America (formerly IDT) and is designed for high-performance, low-voltage applications requiring bidirectional data transfer and isolation capabilities. It's commonly used in data buses and interface circuits where signal integrity and speed are critical.

Applications

  • Data Bus Interface: Serves as a bidirectional data transceiver for connecting various devices on a data bus.
  • Memory Interface: Used in memory systems to provide isolation and buffering between the memory controller and memory modules.
  • Level Translation: Can be employed as a level translator to interface between systems operating at different voltage levels.
  • Backplane Interconnect: Used in backplane systems for transmitting data between different cards or modules.
  • Multiplexing/Demultiplexing: Can be configured for multiplexing or demultiplexing data signals.

Features

  • 16-Bit Transceiver: Provides 16 independent channels for bidirectional data transfer.
  • Dual Enable Control: Features two enable inputs (OE1 and OE2) for independent control of data flow in each direction.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or lower), reducing power consumption and heat dissipation.
  • High-Speed Performance: Offers fast propagation delays, enabling high-speed data transfer.
  • Bus Hold on Data Inputs: Incorporates bus-hold circuitry on the data inputs to prevent floating inputs and minimize noise.

Benefits

  • Improved System Performance: Enables faster data transfer rates, enhancing overall system performance.
  • Enhanced Signal Integrity: Provides buffering and isolation, improving signal integrity on the data bus.
  • Reduced Power Consumption: Minimizes power consumption, contributing to energy efficiency.
  • Simplified System Design: Simplifies system design by providing a versatile transceiver solution.
  • Increased System Reliability: Enhances system reliability by providing a robust and reliable data transfer solution.

The IDT74ALVC16646PF is typically available in a TSSOP (Thin Shrink Small Outline Package) or similar surface-mount package. It requires a stable power supply, and proper decoupling capacitors are recommended near the power pins. The datasheet contains detailed specifications for voltage levels, timing characteristics, and operating conditions. Signal direction control is achieved via the direction control (DIR) pin in conjunction with the output enable pins.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Panasonic
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess