EN
  • EN
  • DE

IDT82V2082BFG

Part No IDT82V2082BFG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description Dual Channel T1/E1/J1 Long Haul/ Short Haul Line Interface Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 81
RoHS Compliant
Win Source Part Number 1064686-IDT82V2082BFG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT82V2082BFG CAD Model

Description

The IDT82V2082BFG is a dual T1/E1 transceiver that integrates clock recovery, line equalization, and data framing functions. Designed for telecommunications and networking applications, it provides a comprehensive solution for interfacing with T1 or E1 lines. This device supports various standards and features, making it suitable for a wide range of applications requiring reliable and efficient T1/E1 connectivity.

Applications

  • Telecommunications Infrastructure: Used in central office switches, digital cross-connects (DCS), and channel banks.
  • Wireless Communication Systems: Provides backhaul connectivity for cellular base stations.
  • Voice over IP (VoIP) Equipment: Enables conversion between TDM and IP networks in VoIP gateways and servers.
  • Data Communications Equipment: Used in routers, switches, and other network devices to provide T1/E1 interfaces.
  • Test and Measurement Instruments: Employed in devices for testing and monitoring T1/E1 lines and equipment.

Features

  • Dual T1/E1 Transceiver: Supports two independent T1 or E1 interfaces.
  • Clock Recovery: Extracts clock signals from incoming T1/E1 lines.
  • Line Equalization: Compensates for signal degradation caused by long cable runs.
  • Jitter Attenuation: Reduces jitter on recovered clock signals.
  • Framing and Deframing: Supports various framing formats including SF, ESF, and CRC-4.
  • Loopback Testing: Provides loopback modes for diagnostic testing.
  • Microprocessor Interface: Allows for configuration and monitoring via a standard microprocessor interface.

Benefits

  • Reduced System Complexity: Integrates multiple functions into a single device, simplifying system design.
  • Improved Signal Quality: Line equalization and jitter attenuation enhance signal quality and reliability.
  • Flexible Configuration: Microprocessor interface allows for easy customization and control.
  • Cost-Effective Solution: Reduces component count and overall system cost.
  • Enhanced Network Performance: Supports high-speed T1/E1 data transmission.

The IDT82V2082BFG's dual-channel capability enables efficient use of board space and reduces overall system cost. The integrated clock recovery and line equalization features ensure reliable operation in a variety of environments. This device is designed to meet the stringent requirements of modern telecommunications and networking applications.

Specifications:

  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package Type: BGA (Ball Grid Array)
  • Line Rate: 1.544 Mbps (T1) or 2.048 Mbps (E1)

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess