EN
  • EN
  • DE

IDTSTAC9228X5TAEB4XR

Part No IDTSTAC9228X5TAEB4XR
Manufacturer Renesas Electronics America
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 3 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 105
Dynamic Range, ADCs / DACs (db) Typ 90 / 95
Voltage - Supply, Analog 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.28V ~ 4.73V; 4.75V ~ 5.25V
Voltage - Supply, Digital 3.14V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number IDTSTAC9228
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STAC9228X5TAEB4XR
Standard Package 2,000
Win Source Part Number 1020855-IDTSTAC9228X5TAEB4XR
Ultra Librarian 3D Model Ultra Librarian IDTSTAC9228X5TAEB4XR CAD Model

Description

The Renesas Electronics America STAC9228X5TAEB4XR is an audio, HD codec integrated circuit (IC) that comes in a 48-LQFP package.

  • Manufacturer: Renesas Electronics America
  • Component Type: Audio, HD Codec IC
  • Package: 48-LQFP
  • Resolution: 24 bits
  • ADCs: 3
  • DACs: 4
  • Data Interface: -
  • Voltage Supply, Analog: 3.14V to 3.47V; 3.8V to 4.2V; 4.28V to 4.73V; 4.75V to 5.25V
  • Voltage Supply, Digital: 3.14V to 3.47V
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: IDTSTAC9228
  • Status: Obsolete

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
Lowest to $3.2687

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess