EN
  • EN
  • DE

ISL54206AIRUZ-T

Part No ISL54206AIRUZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL SPDT 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio, USB Switch IC 2 Channel 10-UTQFN (2.1x1.6)
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UTQFN (2.1x1.6)
Family Name ISL54206A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875669-ISL54206AIRUZ-T
Ultra Librarian 3D Model Ultra Librarian ISL54206AIRUZ-T CAD Model

Description

ISL54206AIRUZ-T Audio USB Switch IC

The ISL54206AIRUZ-T from Renesas Electronics America is a dual-channel audio and USB switch IC that features ultra-low distortion and noise performance, making it ideal for high-performance audio applications. The switch IC supports both single-ended and differential audio signals, and it can route audio signals between two inputs and two outputs. The ISL54206AIRUZ-T also supports USB 2.0 signals, and it can route USB signals between two hosts and two devices.

The ISL54206AIRUZ-T features a number of key features that make it ideal for high-performance audio applications, including:

  • Ultra-low distortion and noise performance: The ISL54206AIRUZ-T features a total harmonic distortion (THD+N) of less than 0.0005% at 1 kHz, and a noise floor of less than -100 dBFS.
  • Wide bandwidth: The ISL54206AIRUZ-T supports a wide audio bandwidth of up to 192 kHz.
  • High output drive capability: The ISL54206AIRUZ-T can drive up to 2 Vrms of audio signal, making it ideal for use with high-impedance headphones and speakers.
  • Low power consumption: The ISL54206AIRUZ-T consumes very little power, making it ideal for battery-powered applications.

The ISL54206AIRUZ-T is also easy to use, featuring a simple two-wire control interface. The switch IC can be configured to route audio signals between the two inputs and two outputs based on the state of the control pins. The ISL54206AIRUZ-T also features a number of protection features, including overvoltage protection, undervoltage protection, and short-circuit protection.

The ISL54206AIRUZ-T is available in a 10-UTQFN package, and it is ideal for a wide range of high-performance audio applications, such as:

  • High-end audiophile headphones
  • Active speakers
  • Digital audio players
  • Home theater systems
  • Professional audio equipment

Here are some specific examples of how the ISL54206AIRUZ-T can be used in high-performance audio applications:

  • In a high-end audiophile headphone, the ISL54206AIRUZ-T can be used to switch between the headphone output and the speaker output. This allows the user to easily switch between listening to headphones and listening to speakers without having to disconnect and reconnect any cables.
  • In an active speaker, the ISL54206AIRUZ-T can be used to switch between the line-in input and the digital audio input. This allows the speaker to be used with a variety of different audio sources, such as a computer, a CD player, or a streaming device.
  • In a digital audio player, the ISL54206AIRUZ-T can be used to switch between the headphone output and the speaker output, or between the line-out output and the digital audio input. This allows the digital audio player to be used with a variety of different audio devices, such as headphones, speakers, and amplifiers.
  • In a home theater system, the ISL54206AIRUZ-T can be used to switch between the audio output from the TV and the audio output from a streaming device, such as a Roku or an Apple TV. This allows the user to easily switch between watching TV and watching streaming content without having to change any settings.
  • In professional audio equipment, such as a recording mixer or a live sound mixer, the ISL54206AIRUZ-T can be used to switch between different audio inputs and outputs. This allows the audio engineer to easily route audio signals between different devices, such as microphones, instruments, and speakers.

Overall, the ISL54206AIRUZ-T is a versatile and high-performance audio and USB switch IC that is ideal for a wide range of applications. It features ultra-low distortion and noise performance, wide bandwidth, high output drive capability, low power consumption, and a simple two-wire control interface.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess