EN
  • EN
  • DE

ISL54211IRUZ-T

Part No ISL54211IRUZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches - Special Purpose
Description MP3/USB 2.0 High Speed Switch with Negative Signal Handling/Click and Pop Suppression | IC SWITCH DUAL SPDT HS 10-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Reel
Applications Audio, USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 2.8Ohm (Audio), 6Ohm (USB)
Supply Voltage , Single (V+) 2.7V ~ 5V
-3db Bandwidth 700MHz
Features Depop, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UTQFN (1.8x1.4)
Family Part Number ISL54211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1189736-ISL54211IRUZ-T
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL54211IRUZ-T CAD Model

Description

The Renesas Electronics America Inc. ISL54211IRUZ-T is a SPDT switch circuit integrated circuit that is used in audio and USB applications.

  • -3db Bandwidth: 700MHz
  • Channels: two channels
  • On-State Resistance: 2.8Ohm for audio and 6Ohm for USB
  • Package: 10-UTQFN (1.8x1.4) package
  • Supply Voltage Range: 2.7V to 5V
  • Supply and Demand Status: balanced
  • Feature: reliable and efficient component that is suitable for a wide range of applications

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7309 $60.0798
52+ $2.2407 $116.5164
80+ $2.1707 $173.6560
110+ $2.1006 $231.0660
143+ $2.0306 $290.3758
191+ $1.8205 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess