EN
  • EN
  • DE

ISL59830AIAZ-T7

Part No ISL59830AIAZ-T7
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description True Single Supply Video Driver With Power Down | IC VIDEO DRIVER TRUE SGL 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Applications Driver
Output Type Rail-to-Rail
-3db Bandwidth 200MHz
Slew Rate 500V/μs
Supply Current 150mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 3V ~ 3.6V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ISL59830
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1189781-ISL59830AIAZ-T7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL59830AIAZ-T7 CAD Model

Description

The Renesas Electronics America Inc. ISL59830AIAZ-T7 is a highly reliable integrated circuit that is designed for use as a driver.

  • Output Type: Rail-to-rail
  • -3db Bandwidth: 200MHz
  • Supply Current: 150mA
  • Slew Rate: 500V/μs
  • Current Output per Channel: 50mA
  • Package: 16-QSOP
  • Popularity: Medium
  • Manufacturer Pack Quantity: 1,000
  • Supply Voltage: 3V to 3.6V, single/dual (±)
  • MSL Level: 2 (1 year)
  • Manufacturer: Renesas Electronics America Inc.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Texas Instruments
Lowest to $4.5864
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess