EN
  • EN
  • DE

ISL6227IRZ

Part No ISL6227IRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual Mobile-Friendly PWM Controller with DDR Option | IC REG CTRLR DDR 2OUT 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Applications Controller, DDR
Parts Input Voltage (V) 5V ~ 28V
Number of Outputs 2
Voltage - Output 0.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Family Part Number ISL6227
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1189848-ISL6227IRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6227IRZ CAD Model

Description

The ISL6227IRZ is a voltage regulator manufactured by Renesas Electronics America Inc.

  • Manufacturer: Renesas Electronics America Inc.
  • Product: ISL6227IRZ
  • Application: Controller and DDR applications
  • Outputs: Two
  • Output Voltage: 0.9V to 5.5V
  • Package: 28-QFN (5x5)
  • Operating Temperature Range: -40°C to 100°C
  • Parts Input Voltage Range: 5V to 28V
  • Quantity: 60-pack

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess