EN
  • EN
  • DE

ISL6251AHAZ

Part No ISL6251AHAZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Low Cost Multi-Chemistry Battery Charger Controller | IC BATTERY CHARGER CTRLR 24-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2.6A
Battery Pack Voltage 17.64V (Maximum)
Voltage - Supply (Maximum) 25V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number ISL6251
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1189864-ISL6251AHAZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6251AHAZ CAD Model

Description

The Renesas Electronics America Inc. ISL6251AHAZ is a programmable battery charger IC designed for multi-chemistry battery packs.

  • Package: 24-QSOP
  • Fault Protection: Over-temperature and short circuits
  • Charging Current: Constant and programmable, maximum 2.6A
  • Battery Pack Voltage: Up to 17.64V
  • Suitable For: 2 to 4 cells
  • Operating Temperature Range: -10°C to 100°C

You May Also Be Interested in

Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess