EN
  • EN
  • DE

ISL6256HRZ

Part No ISL6256HRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers | IC BATTERY CHARGER CTRLR 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 2.6A
Battery Pack Voltage 17.64V (Maximum)
Voltage - Supply (Maximum) 25V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Family Part Number ISL6256
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1189872-ISL6256HRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6256HRZ CAD Model

Description

The Renesas Electronics America Inc. ISL6256HRZ is an integrated circuit that comes in a 28-QFN (5x5) supplier device package.

  • Supply and Demand Status: limited
  • Packaging: tube
  • Mounting Style: SMD
  • Fault Protection: over temperature, over voltage, and short circuit
  • Battery Chemistry: lithium ion/polymer
  • Cells: 2-4
  • Charging Current: constant and programmable with a maximum of 2.6A
  • Maximum Battery Pack Voltage: 17.64V
  • Operating Temperature Range: -10°C to 100°C
  • Manufacturer Homepage: www.intersil.com/cda/home
  • Manufacturer Package: 28-VFQFN exposed pad
  • Family Part Number: ISL6256
  • Manufacturer Pack Quantity: 60
  • MSL Level: 3 (168 hours)
  • Voltage Supply Maximum: 25V

You May Also Be Interested in

Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,029 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess