EN
  • EN
  • DE

ISL6292-2CR3

Part No ISL6292-2CR3
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Li-ion/Li Polymer Battery Charger | IC CHARGER LI-ION 2.4V 10-DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.5V
Interface USB
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Family Part Number ISL6292
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1189905-ISL6292-2CR3
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6292-2CR3 CAD Model

Description

The ISL6292-2CR3 is a highly integrated battery charger IC from Renesas Electronics, designed for charging single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries. It provides a complete charging solution with minimal external components, making it ideal for portable devices and space-constrained applications.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • Wearable devices

Features:

  • Constant-current/constant-voltage (CC/CV) charging: Ensures optimal charging profile for Li-ion/Li-Poly batteries.
  • Programmable charge current: Allows customization for different battery capacities.
  • Input overvoltage protection (OVP): Protects the charger from damage due to excessive input voltage.
  • Thermal regulation: Prevents overheating during charging.
  • Charge status indication: Provides visual indication of charging progress.
  • Input voltage range: Offers flexibility in power supply options.

Benefits:

  • Fast and efficient charging of Li-ion/Li-Poly batteries.
  • Enhanced battery life through optimized charging algorithm.
  • Improved system safety with built-in protection features.
  • Reduced component count and board space.
  • Simplified design and implementation.

Additional Details:

The ISL6292-2CR3 utilizes a highly efficient synchronous buck converter topology to minimize power losses during charging. The programmable charge current allows designers to optimize the charging rate for different battery capacities. The input overvoltage protection prevents damage to the charger in case of accidental overvoltage conditions. The thermal regulation feature prevents the charger from overheating, ensuring safe and reliable operation.

The charger is available in a small, space-saving package. External components typically include input and output capacitors, a resistor for setting the charge current, and an optional thermistor for temperature monitoring. The datasheet provides detailed information on electrical characteristics, application circuits, and layout guidelines.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8122 $54.3660
70+ $1.4870 $104.0900
105+ $1.4405 $151.2525
145+ $1.3940 $202.1300
190+ $1.3476 $256.0440
250+ $1.2082 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess