EN
  • EN
  • DE

ADUM3200WCRZ

Part No ADUM3200WCRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Dual-Channel, Digital Isolators, Enhanced System-Level ESD Reliability | IC DGTL ISO 2CH LOGIC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 45ns, 45ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADUM3200
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1142523-ADUM3200WCRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3200WCRZ CAD Model

Description

ADUM3200WCRZ Digital Isolator by Analog Devices Inc.

The ADUM3200WCRZ is a robust digital isolator component manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This product is part of the ADuM family of digital isolators that use Analog Devices' proprietary iCoupler® technology to achieve high-speed, bidirectional data communication across an isolation barrier.

Designed with safety and reliability in mind, the ADUM3200WCRZ provides two independent isolation channels in a wide-body 16-lead SOIC package, ensuring ample creepage and clearance distances for high-voltage applications. It is capable of withstanding isolation voltages of up to 3000 Vrms for 1 minute per UL standards, making it an excellent choice for critical industrial, medical, and other applications where electrical isolation is a necessity.

The device operates with a supply voltage range of 3.0 V to 5.5 V, enabling compatibility with various logic levels and providing design flexibility. Its data rates of up to 25 Mbps allow for rapid data transfer while maintaining signal integrity, even in electrically noisy environments. The ADUM3200WCRZ is also characterized by low power consumption, which is essential for energy-sensitive designs.

The isolator's high electromagnetic immunity and low emissions make it compliant with the stringent requirements of regulatory standards, ensuring that it can be used in a wide range of international markets without interference issues. Furthermore, the ADUM3200WCRZ features a default high output and three-state outputs, offering additional flexibility in system design, particularly in multiplexed applications.

For applications requiring extended temperature ranges, the ADUM3200WCRZ operates over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. This product is also RoHS compliant, adhering to environmental standards for hazardous substances.

In summary, the ADUM3200WCRZ from Analog Devices Inc. is a highly reliable and versatile digital isolator, ideal for applications demanding high-voltage isolation, fast data transfer rates, and operational stability in extreme conditions. Its advanced features and compliance with international standards make it a top choice for engineers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess