EN
  • EN
  • DE

S9S08AW32VPUE

Part No S9S08AW32VPUE
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836519-S9S08AW32VPUE
Ultra Librarian 3D Model Ultra Librarian S9S08AW32VPUE CAD Model

Description

The S9S08AW32VPUE is an 8-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the S08 family and is designed for a variety of embedded applications. This MCU is based on the S08 core and includes integrated flash memory, RAM, and various peripherals, making it suitable for cost-sensitive and power-efficient designs.

Applications

  • Small appliance control.
  • Industrial control systems.
  • Automotive applications (e.g., body control, lighting).
  • Consumer electronics.
  • Motor control applications.

Features

  • Core: 8-bit S08 Central Processing Unit (CPU).
  • Memory: 32 KB of Flash memory for program storage.
  • RAM: 2 KB of Random Access Memory (RAM) for data storage.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), Timers, Serial Communication Interfaces (SCI), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I2C).
  • Timers: Multiple timers for timing control, pulse width modulation (PWM), and input capture.
  • Communication Interfaces: SCI for asynchronous serial communication, SPI for synchronous serial communication, and I2C for two-wire serial communication.
  • Analog-to-Digital Converter (ADC): 10-bit ADC for converting analog signals to digital values.
  • I/O Pins: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • Package: Available in various packages, including QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit).

Benefits

  • Cost-Effective: Provides a cost-optimized solution for embedded applications.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication Options: Supports various communication interfaces for interfacing with different devices.
  • Easy to Program: Supports in-circuit programming and debugging, simplifying development.
  • Robust Performance: Provides reliable performance in harsh environments.

Additional Details

The S9S08AW32VPUE is typically used in applications that require moderate processing power, such as small appliances, industrial control systems, and automotive applications. The integrated peripherals and memory make it a versatile solution for a wide range of embedded systems. The specific datasheet should be consulted for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8741 $59.2446
15+ $8.1023 $121.5345
23+ $7.8482 $180.5086
31+ $7.5953 $235.4543
40+ $7.3423 $293.6920
53+ $6.5823 $348.8619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess