EN
  • EN
  • DE

ISL6326BCRZ-TS2701

Part No ISL6326BCRZ-TS2701
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-QFN (6x6)
Manufacturer Renesas Electronics America
Package Bulk
Part Status Obsolete
Supply Voltage 4.75V ~ 5.25V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875719-ISL6326BCRZ-TS2701
Ultra Librarian 3D Model Ultra Librarian ISL6326BCRZ-TS2701 CAD Model

Description

The ISL6326BCRZ-TS2701 is a high-performance, multi-phase PWM voltage regulator controller designed for advanced microprocessors. Manufactured by Renesas Electronics America, this controller provides a complete power management solution for demanding applications. It integrates several features to optimize efficiency, accuracy, and reliability.

Applications

  • Desktop PCs: Specifically, powering the CPU core voltage in high-performance desktop computers.
  • Servers: Managing voltage regulation for server processors and other critical components.
  • Workstations: Providing stable and efficient power delivery for professional workstations.
  • High-End Graphics Cards: Voltage regulation for GPU power delivery.
  • VRMs (Voltage Regulator Modules): Implementing voltage regulation solutions for various systems.

Features

  • Multi-Phase Operation: Supports multiple phases to reduce current ripple and improve transient response.
  • Adaptive Voltage Positioning (AVP): Dynamically adjusts output voltage based on load current to improve efficiency.
  • Programmable Switching Frequency: Allows optimization for different application requirements.
  • Overcurrent Protection (OCP): Protects the load and regulator from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents damage to the load from excessive voltage.
  • Undervoltage Protection (UVP): Monitors the output voltage and shuts down the regulator if it falls below a safe level.
  • Remote Sensing: Compensates for voltage drops across the load.
  • Power Good (PGOOD) Output: Indicates when the output voltage is within the specified range.

Benefits

  • High Efficiency: Multi-phase operation and adaptive voltage positioning maximize power efficiency, reducing heat dissipation and energy consumption.
  • Precise Voltage Regulation: Ensures stable and accurate voltage delivery to the load, improving system performance and reliability.
  • Robust Protection: Overcurrent, overvoltage, and undervoltage protection features prevent damage to the load and regulator.
  • Improved Transient Response: Multi-phase operation reduces current ripple and improves transient response, enabling the system to handle sudden changes in load current.
  • Flexibility: Programmable switching frequency and other configurable features allow the regulator to be optimized for different application requirements.

Additional Details

The ISL6326BCRZ-TS2701 operates within a specified input voltage range and provides an adjustable output voltage. It typically requires external components such as inductors, capacitors, and MOSFETs to complete the voltage regulator circuit. The device is available in a specific package (e.g., QFN) and is designed for surface mount assembly.

The controller utilizes a PWM (Pulse Width Modulation) technique to regulate the output voltage. It continuously monitors the output voltage and adjusts the duty cycle of the PWM signal to maintain the desired voltage level. The controller also incorporates a feedback loop to compensate for variations in input voltage, load current, and temperature.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8387 $65.5161
7+ $17.9187 $125.4309
10+ $17.3585 $173.5850
14+ $16.7995 $235.1930
18+ $16.2393 $292.3074
24+ $14.5588 $349.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess