EN
  • EN
  • DE

ISL6422BERZ-T

Part No ISL6422BERZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV SATELLIT 2OUT 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Applications Converter, Satellite Set-Top Box Designs
Parts Input Voltage (V) 8V ~ 14V
Number of Outputs 2
Voltage - Output 13.3V ~ 18.3V, 14.3V ~ 19.3V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Family Part Number ISL6422
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 718757-ISL6422BERZ-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6422BERZ-T CAD Model

Description

The ISL6422BERZ-T is a synchronous rectified buck regulator controller from Renesas Electronics. It is designed to provide a highly efficient and cost-effective power solution for a wide range of applications. This controller is optimized for converting a higher voltage to a lower voltage with minimal power loss. The ISL6422BERZ-T integrates advanced features such as adaptive dead-time control and overcurrent protection to ensure reliable operation in various environments.

Applications:

  • Notebook Computers: Used for core voltage regulation and powering various subsystems.
  • Desktop Computers: Supplies stable and efficient power to CPUs and GPUs.
  • Graphics Cards: Regulates voltage for memory and core components.
  • Servers: Provides power management for high-performance servers.
  • Networking Equipment: Powers routers, switches, and other networking devices.

Features:

  • Synchronous Rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • Adaptive Dead-Time Control: Optimizes dead-time between MOSFET switching to minimize losses.
  • Overcurrent Protection (OCP): Protects the power supply from excessive current draw.
  • Adjustable Output Voltage: Allows the output voltage to be set according to the application requirements.
  • Soft-Start Function: Limits inrush current during startup to prevent damage to components.

Benefits:

  • High Efficiency: Reduces power consumption and heat dissipation, improving overall system efficiency.
  • Reduced Component Count: Integrated features minimize the need for external components.
  • Stable Output Voltage: Ensures consistent and reliable power delivery to critical components.
  • Robust Protection: Protects against various fault conditions, enhancing system reliability.
  • Simplified Design: Easy to implement in various power supply designs.

Additional Details:

The ISL6422BERZ-T operates from a wide input voltage range and provides a programmable switching frequency. It also features a power-good output signal, which indicates when the output voltage is within the specified range. The controller is available in a small SOIC (Small Outline Integrated Circuit) package, saving board space. Its high efficiency and integrated features make it a popular choice for modern power supply designs.

This PMIC is crucial for applications that demand high efficiency and stable power delivery. By minimizing power losses and providing comprehensive protection, it ensures the reliable operation of critical components. Proper component selection and adherence to the manufacturer's guidelines are essential for optimal performance and longevity.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess