EN
  • EN
  • DE

ISL83086EIBZ-T

Part No ISL83086EIBZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description +-15kV ESD Protected, 5V, Full Fail-Safe, Fractional (1/8) Unit Load, RS-485/RS-422 Transceivers | IC TXRX RS422/485 10MBPS 14SOICN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 10Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number ISL83086E
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1190259-ISL83086EIBZ-T
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL83086EIBZ-T CAD Model

Description

The ISL83086EIBZ-T is a robust RS-485 transceiver from Renesas Electronics designed for reliable communication in harsh industrial environments. This transceiver enables bidirectional data transmission on balanced transmission lines and is specifically tailored for applications requiring noise immunity and long-distance communication.

Applications

  • Industrial automation
  • Motor control
  • Building automation systems (HVAC, lighting)
  • Security systems
  • Point-of-sale (POS) systems
  • Remote data acquisition

Features

  • RS-485 Transceiver: Compliant with RS-485 and RS-422 standards.
  • Half-Duplex Operation: Allows bidirectional communication on a single twisted pair.
  • Data Rate: Supports data rates up to 10Mbps.
  • Extended Common-Mode Range: Wide common-mode range of -7V to +12V for robust noise immunity.
  • Thermal Shutdown Protection: Prevents damage from excessive heat.
  • Current Limiting: Protects the driver output from short-circuit conditions.
  • ESD Protection: Enhanced ESD protection on the bus pins.
  • Small Package: Available in an 8-Lead SOIC package.

Benefits

  • Reliable Communication: Ensures robust data transfer in noisy industrial environments.
  • Long-Distance Transmission: Supports communication over extended distances.
  • Robust Protection: Offers protection against overcurrent and overtemperature conditions.
  • Simplified Design: Integrated features simplify system design and reduce component count.
  • Increased System Uptime: Thermal shutdown and current limiting enhance system reliability and prevent failures.

Additional Details

The ISL83086EIBZ-T operates from a single 5V supply. The transceiver features a low-power shutdown mode to conserve energy when not actively transmitting or receiving data. The driver and receiver enable pins allow for precise control of the transceiver’s operation. The device is designed to meet stringent EMC requirements, making it suitable for use in industrial applications where electromagnetic interference is a concern. The operating temperature range typically spans from -40°C to +85°C. Renesas is a leading manufacturer of high-performance analog and mixed-signal integrated circuits. The ISL83086EIBZ-T provides a cost-effective and reliable solution for RS-485 communication.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess