EN
  • EN
  • DE
  • IT

ISL9519IRTZ-T

Part No ISL9519IRTZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1-3CEL 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 3
Fault Protection Short Circuit
Charge Current - Max 8A
Voltage - Supply (Max) 22V
Interface I2C
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number ISL9519
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875888-ISL9519IRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL9519IRTZ-T CAD Model

Description

The ISL9519IRTZ-T is a battery charger integrated circuit designed for lithium-ion batteries.

  • Fault Protection: short circuit
  • Maximum Supply Voltage: 22V
  • Cell Count: one to three
  • Charge Current: up to 8A
  • Package: 28-WFQFN exposed pad
  • Mounting: surface mount
  • Operating Temperature Range: -10°C to 100°C
  • Manufacturer: Renesas Electronics America
  • Product Status: active

You May Also Be Interested in

Richtek USA Inc.
IC BATT CHG LI-ION 1CELL 8WDFN
Lowest to $0.3296
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Need more? Email Us
Texas Instruments
IC LI-ION CHGR 500MA 4.2V 8-MSOP
Lowest to $9.6445
Diodes Incorporated
IC BATT CHRGR LI-ION UDFN3030-14
Lowest to $1.2251
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $3.5044
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $1.0543
Semtech Corporation
Lowest to $6.0941
ON Semiconductor
IC CTRLR BATT CHRGR CC/CV 8MICRO
Lowest to $0.2976
Texas Instruments
IC LI-ON LINEAR CHRG MGMT 10-SON
Lowest to $12.0589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess