EN
  • EN
  • DE

M30280FAHP-M23A

Part No M30280FAHP-M23A
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description M30280FAHP-M23A Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073654-M30280FAHP-M23A
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30280FAHP-M23A CAD Model

Description

The M30280FAHP-M23A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of the M16C family and is designed for a variety of embedded control applications, providing a balance of performance and power efficiency.

Applications:

  • Motor control systems
  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Office automation equipment

Features:

  • M16C/20 Series CPU Core
  • On-chip Flash Memory
  • On-chip RAM
  • Timers and Counters
  • Serial Communication Interfaces (UART, SPI)
  • A/D Converter

Benefits:

  • Versatile for a wide range of embedded control applications
  • Integrated flash memory for program storage
  • Low power consumption for energy-efficient operation
  • Multiple communication interfaces for connectivity
  • Analog-to-digital conversion capabilities for sensor interfacing

Technical Specifications:

  • CPU Core: M16C/20 Series
  • Operating Frequency: Up to 20 MHz
  • Flash Memory: 128 KB
  • RAM: 8 KB
  • Timers: Multiple 16-bit timers
  • Serial Interfaces: UART, SPI
  • A/D Converter: 10-bit resolution
  • Operating Voltage: 3.0V to 5.5V
  • Package: LQFP (Low Profile Quad Flat Package)

The M30280FAHP-M23A microcontroller provides a flexible and efficient solution for embedded control applications, offering a range of peripherals and memory options to meet diverse design requirements.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess