EN
  • EN
  • DE

M30622M8A-5X3FP

Part No M30622M8A-5X3FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007568-M30622M8A-5X3FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30622M8A-5X3FP CAD Model

Description

The M30622M8A-5X3FP is a microcontroller from Renesas Electronics, part of the M16C/62 series. It's a 16-bit single-chip microcontroller designed for embedded control applications. This particular variant is known for its low-power consumption and integrated peripherals, making it suitable for a variety of industrial and consumer products.

Applications

  • Industrial Control Systems: Managing and controlling machinery and automated processes.
  • Consumer Electronics: Used in appliances like washing machines, refrigerators, and air conditioners.
  • Motor Control: Controlling the speed and direction of various types of motors.
  • Security Systems: Implementing control and monitoring in alarm systems and access control devices.
  • Medical Devices: Used in portable medical equipment for data acquisition and control.

Features

  • 16-bit CPU Core: Provides efficient processing for a wide range of applications.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • On-Chip Memory: Includes both flash memory for program storage and RAM for data processing.
  • Multiple Communication Interfaces: Features UART, SPI, and I2C for versatile connectivity.
  • Integrated Timer/Counter Units: Facilitates precise timing and event management.

Benefits

  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Reduced System Size: Integration of multiple peripherals reduces the need for external components.
  • Improved System Reliability: Renesas is known for the reliability and robustness of their microcontrollers.
  • Faster Time-to-Market: Comprehensive development tools and support simplify the design process.
  • Energy Efficiency: Low-power design extends battery life in portable applications.

Technical Specifications: The M30622M8A-5X3FP typically operates at a clock frequency of up to 20 MHz. It includes a specific amount of flash memory (e.g., 128KB) and RAM (e.g., 8KB). The operating voltage range is generally between 3.0V and 5.5V. It is packaged in a fine pitch QFP (Quad Flat Package). Consult the Renesas datasheet for detailed specifications, including memory configurations, pin assignments, and electrical characteristics.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess