EN
  • EN
  • DE

M30622MEP-258FP

Part No M30622MEP-258FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999275-M30622MEP-258FP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30622MEP-258FP CAD Model

Description

The M30622MEP-258FP is a microcontroller manufactured by Renesas Electronics America. It belongs to the M16C/62 series, known for its efficient performance and integrated peripherals, making it suitable for various embedded control applications. This particular variant is housed in a LQFP (Low Profile Quad Flat Package).

Applications:

  • Industrial Control: Used in Programmable Logic Controllers (PLCs), motor control systems, and process automation equipment.
  • Consumer Electronics: Integrated into home appliances, audio equipment, and remote controls.
  • Automotive Systems: Employed in dashboard controllers, body control modules, and engine management systems.
  • Office Automation: Found in printers, scanners, and other office equipment requiring embedded processing.
  • Medical Devices: Used in portable medical devices and monitoring equipment.

Features:

  • M16C/62 Core: Based on the Renesas M16C/62 16-bit CPU core.
  • Flash Memory: Includes a substantial amount of on-chip flash memory for program storage.
  • RAM: Features integrated SRAM for data storage and processing.
  • Timers: Offers multiple timers for various timing and counting functions.
  • Serial Communication: Includes UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Incorporates an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • I/O Ports: Provides numerous general-purpose input/output (GPIO) pins for interfacing with external devices.

Benefits:

  • High Performance: Delivers efficient processing power for demanding embedded applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • Low Power Consumption: Optimizes power consumption for battery-powered applications.
  • Flexible Communication Options: Offers various serial communication interfaces for easy integration with other devices.
  • Robust Design: Provides reliable performance in harsh industrial environments.

The M30622MEP-258FP microcontroller is designed to operate over a wide voltage range and temperature. Its versatile feature set and robust performance make it a suitable choice for diverse embedded control applications. The LQFP package provides a compact footprint and facilitates surface mount assembly. It is often used in applications requiring real-time control, data acquisition, and communication capabilities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess