EN
  • EN
  • DE

M30624FGPGP#D3T

Part No M30624FGPGP#D3T
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0724+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 747112-M30624FGPGP#D3T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30624FGPGP#D3T CAD Model

Description

The M30624FGPGP#D3T is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to the M16C/62 series, known for its high performance, low power consumption, and versatile peripheral set. This MCU is well-suited for a variety of embedded applications requiring real-time control and efficient data processing.

Applications

  • Industrial control systems
  • Motor control applications
  • Consumer electronics
  • Office automation equipment
  • Home appliances
  • Security systems
  • Automotive electronics (e.g., dashboard control)

Features

  • M16C/60 Series CPU Core: High-performance 16-bit CPU core for efficient data processing.
  • On-Chip Flash Memory: Integrated flash memory for program storage and data retention.
  • On-Chip RAM: Internal RAM for data storage and temporary variables.
  • Timers: Multiple timers for precise timing and control applications.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A Converter: Digital-to-analog converter for generating analog signals.
  • Input/Output Ports: General-purpose I/O ports for interfacing with external devices.
  • Interrupt Controller: Flexible interrupt controller for handling asynchronous events.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Benefits

  • High Performance: M16C/60 series CPU core delivers high processing power for demanding applications.
  • Versatile Peripherals: Comprehensive set of peripherals enables easy integration with various external devices.
  • Low Power Consumption: Optimized for low power operation, reducing energy consumption and extending battery life.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Simplified Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Additional Details

The M30624FGPGP#D3T microcontroller is designed for embedded systems requiring a balance of performance, low power consumption, and rich peripheral functionality. It is often used in applications such as industrial control, motor control, and consumer electronics. The integrated flash memory allows for easy program updates and data storage. The various communication interfaces enable seamless integration with other devices and systems. The ADC and DAC modules facilitate interaction with analog sensors and actuators. Renesas provides extensive development tools and documentation to support the development and debugging of applications for this microcontroller.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1333 $74.2666
4+ $30.4689 $121.8756
6+ $29.5160 $177.0960
9+ $28.5643 $257.0787
11+ $27.6126 $303.7386
14+ $24.7563 $346.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess