EN
  • EN
  • DE

M30626FHPGP

Part No M30626FHPGP
Manufacturer Renesas Electronics America
Description MCU 16-bit M16C/60 CISC 384KB Flash 5V Automotive 100-Pin LFQFP / SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210373-M30626FHPGP
Manufacturer Homepage www.renesas.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M30626FHP
Introduction Date July 04, 2000
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian M30626FHPGP CAD Model

Description

The M30626FHPGP is a member of the M16C/62 series of single-chip microcomputers from Renesas Electronics America. This microcontroller is designed for embedded control applications requiring a balance of processing power, memory, and peripheral functions. It integrates a 16-bit CPU core, on-chip memory, and various peripheral modules.

Applications:

  • Motor Control
  • Consumer Electronics
  • Industrial Automation
  • Office Automation
  • Home Appliances
  • Security Systems

Features:

  • 16-bit CPU core
  • On-chip Flash Memory: Typically 128KB or more
  • On-chip RAM: Typically 8KB or more
  • Timers: Multiple timers for various timing and counting functions
  • Serial Communication Interfaces: UART, SPI, I2C
  • A/D Converter: Analog-to-digital converter for sensor data acquisition
  • D/A Converter: Digital-to-analog converter for analog output control
  • I/O Ports: General-purpose input/output pins for interfacing with external devices

Benefits:

  • Versatile Control Capabilities: The 16-bit CPU and rich set of peripherals enable a wide range of control applications.
  • Integrated Memory: On-chip Flash and RAM eliminate the need for external memory in many applications, reducing system cost and size.
  • Flexible Communication Interfaces: Serial interfaces allow for easy communication with other devices and systems.
  • Analog Interface: The A/D and D/A converters enable interfacing with analog sensors and actuators.
  • Reduced System Cost: Integration of multiple functions onto a single chip reduces component count and overall system cost.

Additional Details:

The M30626FHPGP operates with a specified supply voltage and clock frequency. It features various power-saving modes to reduce power consumption in battery-powered applications. The device is typically programmed using a C compiler and an integrated development environment (IDE). Detailed electrical characteristics, memory maps, and peripheral descriptions can be found in the product datasheet and user manual.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5540 $85.1080
3+ $34.9161 $104.7483
5+ $33.8250 $169.1250
7+ $32.7339 $229.1373
8+ $31.6428 $253.1424
11+ $28.3694 $312.0634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess