EN
  • EN
  • DE

M34283G2-471GP#W5W50G

Part No M34283G2-471GP#W5W50G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829178-M34283G2-471GP#W5W50G
Ultra Librarian 3D Model Ultra Librarian M34283G2-471GP#W5W50G CAD Model

Description

The Renesas M34283G2-471GP#W5W50G is a microcontroller belonging to the M16C family, known for its efficient processing capabilities and integrated peripherals. This microcontroller is designed for embedded systems requiring real-time control, data acquisition, and communication functionalities.

Applications

  • Factory automation
  • Building automation
  • Smart home devices
  • Industrial control systems
  • Medical equipment

Features

  • M16C CPU core for efficient processing
  • Integrated flash memory for program storage
  • On-chip RAM for data storage
  • Multiple serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC) for analog signal acquisition
  • Timers and PWM outputs for control applications
  • Watchdog timer for system reliability
  • Low-power modes for energy-efficient operation

Benefits

  • Efficient processing: The M16C core provides the necessary processing power for real-time control and data processing tasks.
  • Versatile communication: Multiple serial interfaces enable communication with a wide range of peripherals and other devices.
  • Integrated ADC: The ADC allows for direct measurement of analog signals, simplifying system design.
  • Low power consumption: Low-power modes enable the device to be used in battery-powered applications or applications where energy efficiency is critical.
  • Robust design: The watchdog timer ensures system stability and prevents unexpected behavior.

Additional Details

The M34283G2-471GP#W5W50G is commonly used in applications that require a combination of processing power, low power consumption, and integrated peripherals. The exact operating voltage and clock frequency can be found in the Renesas datasheet. Programming is usually done via JTAG or serial interfaces. This microcontroller offers a good balance of performance, features, and cost, making it suitable for a wide range of embedded applications. The integrated peripherals reduce the need for external components, saving board space and cost. It's often used where space constraints are a concern. Designers should consult the datasheet for detailed electrical characteristics, timing diagrams, and memory map information. The availability of comprehensive development tools and software libraries facilitates rapid development and deployment.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6948 $59.1168
39+ $3.0319 $118.2441
59+ $2.9372 $173.2948
82+ $2.8425 $233.0850
106+ $2.7477 $291.2562
141+ $2.4636 $347.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess